EN
  • EN
  • DE

SDFL2012Q1R0KT

Part No SDFL2012Q1R0KT
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317611-SDFL2012Q1R0KT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDFL2012Q1R0KT CAD Model

Description

The SDFL2012Q1R0KT is a surface-mount inductor manufactured by Sunlord. This component is designed for high-frequency applications, featuring a compact 2012 package size (2.0mm x 1.2mm) that makes it ideal for use in densely populated circuit boards. Inductors like the SDFL2012Q1R0KT are essential for filtering, impedance matching, and energy storage in various electronic devices.

Applications:

  • Mobile Devices: Used in smartphones, tablets, and other mobile devices for RF filtering and impedance matching.
  • Wireless Communication: Employed in WLAN (Wireless Local Area Network) and Bluetooth modules for signal conditioning.
  • Power Supplies: Integrated into DC-DC converters for energy storage and filtering to ensure stable voltage output.
  • RF Filters: Used in RF filters for attenuating unwanted frequencies.
  • Consumer Electronics: Found in various consumer electronic products such as digital cameras and portable media players.

Features:

  • Compact Size: The 2012 package size allows for high-density mounting on PCBs.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs.
  • High-Frequency Performance: Optimized for use in high-frequency circuits, offering stable inductance and low losses.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.
  • Stable Inductance: Provides consistent inductance values over a wide range of temperatures.

Benefits:

  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • Improved Efficiency: Reduces losses in high-frequency circuits, enhancing overall system efficiency.
  • Reliable Operation: Offers stable and dependable performance under various environmental conditions.
  • Cost-Effective Manufacturing: SMT design allows for automated assembly, reducing production costs.
  • Environmental Responsibility: RoHS compliance ensures adherence to environmental regulations.

The SDFL2012Q1R0KT features an inductance value of 1.0μH. The self-resonant frequency (SRF), DC resistance (DCR), and rated current are crucial parameters that must be considered during circuit design. The SRF indicates the frequency at which the inductor's behavior transitions from inductive to capacitive, the DCR affects power dissipation, and the rated current specifies the maximum current the inductor can handle without significant degradation.

It is important for design engineers to consult the datasheet provided by Sunlord for the SDFL2012Q1R0KT to obtain detailed electrical characteristics, soldering guidelines, and recommended operating conditions. Proper implementation of this inductor is essential for optimizing circuit performance and ensuring long-term reliability.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3,125+ $0.0185 $57.8125
7,695+ $0.0150 $115.4250
11,540+ $0.0150 $173.1000
16,670+ $0.0139 $231.7130
20,835+ $0.0139 $289.6065
27,275+ $0.0127 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,400 pieces
MOQ: 3125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess