EN
  • EN
  • DE

SDWL1005CS82NJTF

Part No SDWL1005CS82NJTF
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189086-SDWL1005CS82NJTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDWL1005CS82NJTF CAD Model

Description

The SDWL1005CS82NJTF is a wire-wound chip inductor manufactured by Sunlord. It has an inductance value of 82nH and is designed for high-frequency applications requiring a compact size and reliable performance.

Applications

  • Mobile Phones: Used in RF circuits for impedance matching and filtering.
  • Wireless Communication Systems: Employed in WLAN, Bluetooth, and other wireless devices.
  • GPS Modules: Used in filtering and signal processing.
  • RF Transceivers: For impedance matching and tuning circuits.
  • Wearable Devices: Enables compact and efficient designs in smartwatches and fitness trackers.

Features

  • Small Size: 1.0 x 0.5 x 0.5 mm dimensions, ideal for compact devices.
  • High Q Value: Ensures low losses and high efficiency at high frequencies.
  • Tight Inductance Tolerance: Provides consistent and reliable performance.
  • Wire-Wound Construction: Offers high self-resonant frequency (SRF) and high current handling capabilities.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits

  • Miniaturization: Allows for smaller and lighter electronic products.
  • Improved Efficiency: High Q value minimizes energy loss and enhances performance.
  • Stable Operation: Tight tolerance ensures consistent performance under varying conditions.
  • Reliable Performance: Robust construction ensures long-term reliability.
  • Easy Assembly: Surface mount design facilitates automated assembly.

Technical Specifications

The SDWL1005CS82NJTF has an inductance of 82nH. Specific details about the SRF (Self-Resonant Frequency), DCR (DC Resistance), and current rating can be found in the manufacturer's datasheet. It is designed for surface mount technology (SMT) assembly.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess