EN
  • EN
  • DE

SHFI3216E101KT

Part No SHFI3216E101KT
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 320663-SHFI3216E101KT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SHFI3216E101KT CAD Model

Description

The SHFI3216E101KT is a high-frequency inductor manufactured by Sunlord. It's designed for use in various electronic circuits, primarily for filtering, impedance matching, and RF applications. This inductor is characterized by its small size, high Q-factor, and excellent self-resonant frequency, making it ideal for compact and high-performance designs.

Applications:

  • Mobile Phones: RF circuits, filtering, and impedance matching.
  • Wireless Communication Devices: Bluetooth modules, WLAN devices, and GPS receivers.
  • RF Modules: VCOs (Voltage Controlled Oscillators), filters, and matching networks.
  • High-Frequency Circuits: Tuned circuits, impedance matching, and filtering.
  • Consumer Electronics: Various electronic devices requiring high-frequency inductors.

Features:

  • Small Size: Compact 3216 (1206) package for space-saving designs.
  • High Q-Factor: Minimizes losses and improves circuit performance.
  • High Self-Resonant Frequency (SRF): Enables operation at higher frequencies without significant performance degradation.
  • Tight Tolerance: Provides consistent performance across different units.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Improved Circuit Performance: High Q-factor minimizes losses and enhances signal integrity.
  • Reduced Board Space: Compact size enables denser circuit designs.
  • Enhanced Reliability: Stable performance over temperature and humidity variations.
  • Simplified Manufacturing: SMT compatibility streamlines the assembly process.
  • Cost-Effective Solution: Provides a balance of performance and cost.

Additional Details:

The SHFI3216E101KT has an inductance value of 100 nH. Its tolerance is typically around 10%. The SRF (Self-Resonant Frequency) is an important parameter, usually in the range of several hundred MHz. These inductors are manufactured using ceramic materials, ensuring stable performance. They are suitable for reflow soldering processes.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $19.5853
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess