EN
  • EN
  • DE

SPH4018H1R0NT

Part No SPH4018H1R0NT
Manufacturer Sunlord
Catalog Fixed Inductors
Description FIXED IND 1UH 3.2A 32 MOHM SMD / 1 µH Shielded Drum Core, Wirewound Inductor 3.2 A 32mOhm Max Nonstandard
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Shenzhen Sunlord Electronics Co., Ltd.
Series SPH
Package Tape & Reel (TR)
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 1 µH
Tolerance ±30%
Current Rating (Amps) 3.2 A
Current - Saturation (Isat) 4A
Shielding Shielded
DC Resistance (DCR) 32mOhm Max
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height - Seated (Max) 0.071" (1.80mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names 3442-SPH4018H1R0NTTR
Standard Package 3,000
Win Source Part Number 1019201-SPH4018H1R0NT
Ultra Librarian 3D Model Ultra Librarian SPH4018H1R0NT CAD Model

Description

The SPH4018H1R0NT is a power inductor manufactured by Sunlord. Power inductors are essential components in power electronic circuits, used for energy storage and filtering. This specific inductor is part of Sunlord's SPH series, known for their compact size, high efficiency, and reliable performance in a variety of power applications.

Applications

  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power conversion.
  • Power Supplies: Employed in power supply circuits for filtering and energy storage.
  • LED Lighting: Provides filtering and energy storage in LED driver circuits.
  • Portable Devices: Used in smartphones, tablets, and other portable devices for power management.
  • Automotive Electronics: Provides filtering and energy storage in automotive power systems.

Features

  • Shielded Construction: Shielded design minimizes electromagnetic interference (EMI).
  • Inductance Value: Specified inductance value (1.0 µH) for energy storage and filtering.
  • Current Rating: Specified current rating indicating the maximum current the inductor can handle.
  • Low DC Resistance (DCR): Low DCR minimizes power losses and improves efficiency.
  • Small Size: Compact dimensions suitable for high-density circuit board layouts.
  • Surface Mount Design: Surface mount package for automated assembly.
  • Operating Temperature: Wide operating temperature range for reliable performance in various environments.

Benefits

  • Efficient Power Conversion: Enables efficient power conversion by minimizing power losses.
  • EMI Reduction: Shielded construction reduces electromagnetic interference.
  • Compact Design: Saves valuable board space in compact electronic devices.
  • Reliable Performance: Provides consistent and reliable performance under various operating conditions.
  • Easy Installation: Surface mount design facilitates automated assembly and easy installation.
  • Wide Application Range: Suitable for a broad range of power applications due to its versatile characteristics.

Additional Details

The SPH4018H1R0NT power inductor is designed to meet the demanding requirements of modern power electronic circuits. Its shielded construction, low DCR, and compact size make it an ideal choice for applications where efficiency, EMI performance, and space are critical considerations. The surface mount package allows for efficient and cost-effective assembly using automated manufacturing processes.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0724 $50.3180
1,685+ $0.0595 $100.2575
2,605+ $0.0576 $150.0480
3,595+ $0.0557 $200.2415
4,640+ $0.0539 $250.0960
6,215+ $0.0483 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350,605 pieces
MOQ: 695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess