EN
  • EN
  • DE

HMC1021

Part No HMC1021
Manufacturer Honeywell
Description 1- and 2-Axis Magnetic Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Honeywell
Win Source Part Number 1181084-HMC1021
Manufacturer Homepage honeywell.com/Pages/Home.aspx
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian HMC1021 CAD Model

Description

The Honeywell HMC1021 is a surface-mount, three-axis magnetoresistive sensor designed for low-field magnetic sensing. Utilizing Honeywell's Anisotropic Magnetoresistive (AMR) technology, this sensor offers high sensitivity and precision for a variety of applications.

Applications:

  • Navigation systems
  • Magnetometry
  • Attitude heading reference systems (AHRS)
  • Compassing
  • Robotics
  • Magnetic anomaly detection
  • Industrial control systems

Features:

  • Three-axis sensing capability
  • High sensitivity
  • Low noise
  • Surface-mount package
  • Compact size
  • Wide operating temperature range
  • Low power consumption

Benefits:

  • Provides accurate magnetic field measurements in three dimensions, enabling precise orientation and positioning.
  • Enables detection of weak magnetic fields, useful in various sensing applications.
  • Ensures reliable performance in noisy environments, maintaining data integrity.
  • Facilitates easy integration into electronic assemblies, reducing manufacturing costs.
  • Saves valuable board space, allowing for miniaturization of devices.
  • Suitable for use in a wide range of environments.
  • Minimizes energy consumption, extending battery life in portable devices.

Additional Details:

The HMC1021 operates on a low supply voltage and provides an analog output signal proportional to the magnetic field strength. The sensor's AMR technology provides excellent linearity and temperature stability. The HMC1021's small footprint and robust design make it suitable for demanding applications in various industrial and consumer sectors. The typical magnetic field range is ±6 Gauss. It is crucial to consult the datasheet for detailed electrical characteristics, application circuits, and handling precautions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess