EN
  • EN
  • DE

SWPA6028S4R7MT

Part No SWPA6028S4R7MT
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097494-SWPA6028S4R7MT
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SWPA6028S4R7MT CAD Model

Description

The SWPA6028S4R7MT from Sunlord is a high-current power inductor designed for demanding applications in power management and DC-DC conversion. This surface-mount inductor is characterized by its robust construction, excellent EMI shielding, and ability to handle high saturation currents.

Applications

  • DC-DC Converters: Essential component in step-up (boost), step-down (buck), and buck-boost converters for efficient voltage regulation.
  • Power Supplies: Used in power management circuits for filtering and smoothing voltage outputs.
  • LED Lighting: Integrated into LED drivers for constant current regulation and high efficiency.
  • Automotive Electronics: Found in various automotive systems, including engine control units (ECUs) and power distribution networks.
  • Industrial Equipment: Employed in power supplies and motor control circuits for industrial automation and control systems.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and ensures stable performance in noisy environments.
  • High Saturation Current: Capable of handling large DC currents without significant inductance drop.
  • Wire-Wound Construction: Provides low DC resistance (DCR) for high efficiency and reduced power losses.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Operating Temperature Range: Wide temperature range for reliable operation in harsh environments.

Benefits

  • Reduced EMI: Shielded design effectively minimizes electromagnetic interference, improving system reliability.
  • High Efficiency: Low DCR minimizes power dissipation, resulting in higher overall system efficiency.
  • Stable Performance: High saturation current ensures consistent inductance under varying load conditions.
  • Simplified Assembly: SMT construction facilitates automated assembly and reduces manufacturing costs.
  • Robust Design: Designed for reliable operation in demanding environments.

Additional Details

The SWPA6028S4R7MT has an inductance value of 4.7µH and is optimized for high-frequency switching applications. It also complies with RoHS standards for environmental safety. The specific core material provides a good balance between saturation current and core losses. The inductor's construction is designed to withstand high mechanical stress and vibration, making it suitable for automotive and industrial applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0871 $50.0825
1,400+ $0.0715 $100.1000
2,165+ $0.0693 $150.0345
2,990+ $0.0670 $200.3300
3,860+ $0.0648 $250.1280
5,165+ $0.0581 $300.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 203,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess