The SWPA6028S6R8NT is a shielded power inductor from Sunlord, designed for applications requiring efficient power conversion and minimal electromagnetic interference (EMI). Its robust construction and optimized design make it suitable for use in a variety of DC-DC converters and power supply circuits. The larger size allows for higher current handling and lower DC resistance, contributing to improved performance.
Applications:
- DC-DC converters
- Power supplies
- Voltage regulators
- Automotive electronics
- Industrial equipment
Features:
- Shielded construction for low EMI
- Compact size (6.0 x 6.0 x 2.8 mm)
- High current handling capability
- Low DC resistance (DCR)
- Operating temperature range: -40°C to +125°C
- RoHS compliant
Benefits:
- Reduced EMI improves system performance and reduces interference.
- Small footprint allows for integration into compact devices.
- Efficient power conversion minimizes energy loss and heat generation.
- Reliable operation in harsh environments.
- Compliant with environmental regulations.
Additional Details:
The SWPA6028S6R8NT features an inductance value of 6.8µH, typically with a tolerance of ±20%. The saturation current (Isat) and rated current (Irms) are critical parameters for determining its suitability for a given application, representing the current levels at which inductance drops significantly and the inductor overheats, respectively. The shielded design employs a ferrite core, effectively containing the magnetic field and minimizing radiated emissions. 'S' signifies the shielded nature of this part in the part number designation, and 'NT' typically indicates a specific packaging or termination style, often related to tape and reel for automated assembly. The low DCR contributes to improved efficiency by reducing resistive losses within the inductor.