EN
  • EN
  • DE

FA1-98091-001-00 REV P1

Part No FA1-98091-001-00 REV P1
Manufacturer Sunon Fans
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192358-FA1-98091-001-00 REV P1
Categories Custom Parts
Manufacturer Sunon Fans
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FA1-98091-001-00 REV P1 CAD Model

Description

The FA1-98091-001-00 REV P1 is a fan manufactured by Sunon Fans. Sunon is known for producing a wide range of cooling solutions, primarily DC brushless fans and blowers, used in various electronic devices and industrial equipment. Given the part number and manufacturer, this particular fan is likely a custom-designed component.

Applications:

  • Custom computer systems where specific cooling requirements must be met.
  • Embedded systems requiring efficient heat dissipation in constrained spaces.
  • Telecommunications equipment, such as routers, switches, and servers.
  • Industrial control systems, where components are often subjected to harsh conditions and need reliable cooling.
  • Medical devices, where precise temperature control is crucial for accurate operation.

Features

  • DC Brushless Motor: Ensures high efficiency, low power consumption, and long operational life.
  • Custom Design: Tailored to meet the specific airflow and pressure requirements of the intended application. The "REV P1" designation suggests a particular revision level, indicating potential design iterations for optimized performance.
  • High Reliability: Sunon Fans are generally known for their robust construction and ability to operate reliably in demanding environments.
  • Compact Form Factor: Designed to fit within space-constrained enclosures while still providing adequate cooling.
  • Low Noise Operation: Engineered to minimize noise levels, making it suitable for applications where quiet operation is important.

Benefits

  • Improved System Reliability: Effective cooling prevents overheating of critical components, extending their lifespan and reducing the risk of system failures.
  • Enhanced Performance: Maintaining optimal operating temperatures ensures that electronic devices perform at their peak capabilities.
  • Reduced Downtime: By preventing heat-related issues, the fan contributes to minimizing downtime and maximizing system availability.
  • Lower Energy Consumption: The efficient DC brushless motor minimizes energy waste, reducing overall power consumption.
  • Extended Product Lifespan: By keeping internal components cool, the product extends the lifespan of any device where it is installed.

Additional Details:

While specific technical specifications (e.g., airflow, pressure, voltage, current) would require further research using the full part number and manufacturer's documentation, typical Sunon fans utilize ball bearing or sleeve bearing designs, depending on the application's requirements for lifespan and noise. The "FA1" prefix might indicate a specific series or model family within Sunon's product line. The fan's physical dimensions, speed, and connector type would also be application-specific.

You May Also Be Interested in

CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Renesas Electronics America
Lowest to $0.9794
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Fastrax
Lowest to $32.6415
Crouse-Hinds
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess