EN
  • EN
  • DE

ME45101V1-000U-A99

Part No ME45101V1-000U-A99
Manufacturer Sunon Fans
Catalog Fans - DC Brushless Fans (BLDC)
Description FAN AXIAL 45X10MM 12VDC WIRE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Blowers, Thermal ManagementFansDC Brushless Fans (BLDC)
Mfr Sunon Fans
Series MagLev? ME
Packaging Tray
Part Status Obsolete
Voltage - Rated 12VDC
Size / Dimension Square - 45mm L x 45mm H
Width 10.00mm
Air Flow 11.8 CFM (0.330m3/min)
Static Pressure 0.180 in H2O (44.8 Pa)
Bearing Type Vapo-Bearing?
Fan Type Tubeaxial
Features Auto Restart
Noise 32.5dB(A)
Power (Watts) 1.32 W
RPM 6500 RPM
Termination 2 Wire Leads
Approval Agency CE, CUR, TUV, UL
Weight 0.035 lb (15.88 g)
Current Rating (Amps) 0.110A
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Base Product Number ME45101V1
Ultra Librarian 3D Model Ultra Librarian ME45101V1-000U-A99 CAD Model

You May Also Be Interested in

Sunon Fans
FAN AXIAL 45X10MM 12VDC WIRE
Lowest to $13.3363
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 24VDC WIRE
Lowest to $124.1958
Sanyo Denki America Inc.
FAN AXIAL 40X20MM 12VDC WIRE
Need more? Email Us
Delta Electronics
FAN BLOWER 50X10.3MM 12VDC WIRE
Lowest to $19.5000
Sunon Fans
FAN AXIAL 44.5X10.6MM 12VDC
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE
Lowest to $107.9896
Sunon Fans
DC Brushless Fans (BLDC) RoHS
Lowest to $25.6120
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 24VDC WIRE
Lowest to $67.0795
Same Sky
FAN AXIAL 50X15MM 12VDC WIRE
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3363 $53.3452
10+ $10.9427 $109.4270
15+ $10.6007 $159.0105
20+ $10.2587 $205.1740
26+ $9.9168 $257.8368
34+ $8.8909 $302.2906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,858 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess