EN
  • EN
  • DE

MF92251V3-1000U-A99

Part No MF92251V3-1000U-A99
Manufacturer Sunon Fans
Catalog DC Fans
Description 92X92X25 12VDC VAPO 39.5CFM  /  Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Vapo-Bearing™ 39.5 CFM (1.11m³/min) 2 Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr Sunon Fans
Series MagLev® MF
Package Bulk
Voltage - Rated 12VDC
Dimension Square - 92mm L x 92mm H
Width 25.00mm
Air Flow 39.5 CFM (1.11m³/min)
Static Pressure 0.100 in H2O (24.9 Pa)
Bearing Type Vapo-Bearing™
Fan Type Tubeaxial
Features Auto Restart
Noise 28.0dB(A)
Power (Watts) 900 mW
RPM 2400 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency cURus, TUV
Weight 0.203 lb (92.08 g)
Current Rating (Amps) 0.075A
Voltage Range 4.5 ~ 13.8VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number MF92251V3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Other Names 259-1784
Standard Package 1
Win Source Part Number 1218835-MF92251V3-1000U-A99
Ultra Librarian 3D Model Ultra Librarian MF92251V3-1000U-A99 CAD Model

Description

The MagLev MF92251V3-1000U-A99 is a DC brushless fan designed for use in fans and thermal management.

  • Series: MagLev
  • Feature: Auto-Restart
  • Voltage: 12VDC
  • Power: 900mW
  • Lifetime: 70000 hours @ 40°C
  • Weight: 0.203 lb (92.08 g)
  • Operating Temperature: 14 ~ 158°F (-10 ~ 70°C)
  • Noise Level: 28.0dB(A)
  • Dimension: 92mm L x 92mm H
  • Current Rating: 0.075A

You May Also Be Interested in

Delta Electronics
FAN AXIAL 60X38MM 12VDC WIRE
Need more? Email Us
Delta Electronics
FAN AXIAL 120X38MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 84.8 CFM (2.37m³/min) 2 Wire Leads
Need more? Email Us
Delta Electronics
FAN AXIAL 36X28MM 12VDC WIRE
Need more? Email Us
Orion Fans
FAN AXIAL 80.5X32MM 48VDC WIRE / Fan Tubeaxial 48VDC Square - 80.5mm L x 80.5mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads
Lowest to $25.3462
Delta Electronics
Need more? Email Us
ebm-papst
FAN AXIAL 80X38MM 24VDC WIRE
Lowest to $88.6686
Sanyo Denki America Inc.
FAN AXIAL 92X25MM 24VDC WIRE
Lowest to $23.6834
ebm-papst
FAN AXL 171.5X50.8MM 24VDC TERM
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X20MM 24VDC WIRE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess