EN
  • EN
  • DE

OD8032-48HB

Part No OD8032-48HB
Manufacturer Orion Fans
Catalog DC Fans
Description FAN AXIAL 80.5X32MM 48VDC WIRE / Fan Tubeaxial 48VDC Square - 80.5mm L x 80.5mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr Orion Fans
Series OD8032
Package Box
Voltage - Rated 48VDC
Dimension Square - 80.5mm L x 80.5mm H
Width 32.00mm
Air Flow 50.0 CFM (1.40m³/min)
Static Pressure 0.430 in H2O (107.1 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Noise 40.0dB
RPM 3800 RPM
Termination 2 Wire Leads
Temperature Range - Operating -4 ~ 176°F (-20 ~ 80°C)
Approval Agency cURus, TUV
Current Rating (Amps) 0.160A
Voltage Range 24 ~ 56VDC
Material - Frame Polybutylene Terephthalate (PBT), Fiberglass Reinforced
Material - Blade Polybutylene Terephthalate (PBT), Fiberglass Reinforced
Lifetime @ Temp. 60000 Hrs @ 40°C
Base Product Number OD8032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Other Names OD8032-48HBX,1053-1268,OD803248HB
Standard Package 1
Win Source Part Number 1055034-OD8032-48HB
Ultra Librarian 3D Model Ultra Librarian OD8032-48HB CAD Model

Description

The Orion Fans OD8032-48HB DC brushless fan is a tubeaxial fan with a ball bearing type and a voltage range of 24 ~ 56VDC.

  • Bearing Type: Ball
  • Voltage Range: 24 ~ 56VDC
  • Width: 32.00mm
  • Dimension: Square - 80.5mm L x 80.5mm H
  • Air Flow: 50.0 CFM (1.40m³/min)
  • Static Pressure: 0.430 in H2O (107.1 Pa)
  • Material: Polybutylene Terephthalate (PBT), Fiberglass Reinforced
  • Noise Level: 40.0dB
  • Lifetime: 60000 Hrs @ 40°C
  • Operating Temperature: -4 ~ 176°F (-20 ~ 80°C)
  • Maximum RPM: 3800
  • Current Rating: 0.160A
  • Approvals: cURus and TUV

You May Also Be Interested in

Sanyo Denki America Inc.
FAN 40X28MM 24VDC TACH
Need more? Email Us
Qualtek
FAN AXIAL 172X51MM 12VDC WIRE
Need more? Email Us
Sunon Fans
DC Fan Axial Ball Bearing 12V 10.2V to 13.8V 190CFM 63dB 120 X 120 X 38mm High Speed / FAN AXIAL 120X38MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 92X25MM 24VDC WIRE
Lowest to $23.6834
Delta Electronics
FAN AXIAL 40X20MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads
Need more? Email Us
Delta Electronics
FAN BLOWER 50X10.3MM 5VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X38MM 48VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 24VDC WIRE
Lowest to $26.9976

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3462 $76.0386
6+ $20.7969 $124.7814
9+ $20.1469 $181.3221
12+ $19.4970 $233.9640
16+ $18.8471 $301.5536
21+ $16.8974 $354.8454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess