EN
  • EN
  • DE

109P0424H3013

Part No 109P0424H3013
Manufacturer Sanyo Denki America Inc.
Catalog DC Fans
Description FAN 40X28MM 24VDC TACH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Fans, Thermal Management
Manufacturer Sanyo Denki America Inc.
Series San Ace 40
Voltage Rating DC 24VDC
Dimension Square - 40mm L x 40mm H
Width 28.00mm
Air Flow 11.3 CFM (0.320m3/min)
Bearing Type Ball
Fan Type Tubeaxial
Features Speed Sensor (Tach)
Noise 37 dB(A)
Power (Watts) 2.28W
RPM 8700 RPM
Termination 3 Wire Leads
Operating Temperature Range -4 ~ 158°F (-20 ~ 70°C)
Approvals CSA, TUV, UR
Voltage Range 12 ~ 27.6VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 60000 Hrs @ 60°C
Win Source Part Number 760149-109P0424H3013
Popularity Medium
Supply and Demand Status Limited
Family Name 109P
Introduction Date October 06, 2008
ECCN 4A994
Country of Origin Philippines
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 109P0424H3013 CAD Model

Description

The Sanyo Denki America Inc. 109P0424H3013 is a part of the San Ace 40 series and is a fan used for thermal management in electronic devices.

  • Series: San Ace 40
  • Type: Fan
  • Voltage Range: 12 ~ 27.6VDC
  • Operating Temperature Range: -4 ~ 158°F (-20 ~ 70°C)
  • Approvals: CSA, TUV, UR
  • Noise Level: 37 dB(A)
  • Supply and Demand Status: Limited

You May Also Be Interested in

ebm-papst
FAN AXIAL 172X50.8MM 24VDC WIRE
Lowest to $284.1654
Sanyo Denki America Inc.
FAN 120X38MM 48VDC RBLS TACH / DC Fan Axial Ball Bearing 48V 40.8V to 55.2V 102.4CFM 39dB 119 X 119 X 38mm
Need more? Email Us
Delta Electronics
FAN BLOWER 50X10.3MM 5VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 52X15MM 12VDC WIRE
Lowest to $16.9221
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE
Need more? Email Us
Sunon Fans
FAN AXIAL 80X25MM 12VDC WIRE / DC Fan Sleeve Bearing 12V 0.145A 1.7W 3200RPM 41CFM 33dB Flange Mount
Need more? Email Us
Delta Electronics
Need more? Email Us
Sunon Fans
DC Fan Axial Ball Bearing 12V 10.2V to 13.8V 190CFM 63dB 120 X 120 X 38mm High Speed / FAN AXIAL 120X38MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE
Lowest to $89.3734

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess