EN
  • EN
  • DE

PSD1212PMB1 (2) F

Part No PSD1212PMB1 (2) F
Manufacturer Sunon Fans
Catalog DC Fans
Description DC Fan Axial Ball Bearing 12V 10.2V to 13.8V 190CFM 63dB 120 X 120 X 38mm High Speed / FAN AXIAL 120X38MM 12VDC WIRE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Fans, Thermal Management
Manufacturer Sunon Fans
Series MagLev
Part Status Obsolete(EOL)
Voltage Rating DC 12VDC
Dimension Square - 120mm L x 120mm H
Width 38mm
Air Flow 190.0 CFM (5.38m3/min)
Static Pressure 0.700 in H2O (174.4 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Speed Sensor (Tach)
Noise 63 dB(A)
Power (Watts) 21.00W
RPM 4000 RPM
Termination 3 Wire Leads
Operating Temperature Range 14 ~ 158°F (-10 ~ 70°C)
Approvals CE, CUR, TUV, UL
Weight 0.882 lb (400.07g)
Current Rating 1.7A
Voltage Range 10.2 ~ 13.8VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Win Source Part Number 787302-PSD1212PMB1 (2) F
Popularity Medium
Supply and Demand Status Limited
Family Name PSD
ECCN EAR99
Country of Origin China, Taiwan
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian PSD1212PMB1 (2) F CAD Model

Description

The 787302-PSD1212PMB1 (2) F electronic component is a MagLev fan manufactured by Sunon Fans. This fan has a square dimension of 120mm L x 120mm H and operates at a voltage range of 10.2 ~ 13.8VDC.

  • Dimensions: 120mm L x 120mm H
  • Voltage Range: 10.2 ~ 13.8VDC
  • Sensor: Speed Sensor (Tach)
  • Leads: 3 wire
  • Current: 1.7A
  • Power: 21.00W

You May Also Be Interested in

Sanyo Denki America Inc.
FAN AXIAL 80X25MM 24VDC WIRE
Lowest to $26.9976
ebm-papst
Need more? Email Us
Delta Electronics
FAN BLOWER 97.2X33MM 12VDC WIRE / Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads
Need more? Email Us
Delta Electronics
Need more? Email Us
ebm-papst
FAN AXIAL 172X50.8MM 24VDC WIRE
Lowest to $284.1654
NMB Technologies Corporation
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 52X15MM 12VDC WIRE
Lowest to $16.9221
ebm-papst
FAN AXIAL 80X38MM 24VDC WIRE
Lowest to $88.6686
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE
Lowest to $89.3734

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess