EN
  • EN
  • DE

EE80251S1-000U-A99

Part No EE80251S1-000U-A99
Manufacturer Sunon Fans
Catalog DC Fans
Description FAN AXIAL 80X25MM 12VDC WIRE / DC Fan Sleeve Bearing 12V 0.145A 1.7W 3200RPM 41CFM 33dB Flange Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Fans, Thermal Management
Manufacturer Sunon Fans
Series DR MagLev
Voltage Rating DC 12VDC
Dimension Square - 80mm L x 80mm H
Width 25.00mm
Air Flow 41.0 CFM (1.15m3/min)
Static Pressure 0.180 in H2O (44.8 Pa)
Bearing Type Sleeve
Fan Type Tubeaxial
Features Auto Restart
Noise 33 dB(A)
Power (Watts) 1.70W
RPM 3200 RPM
Termination 2 Wire Leads
Operating Temperature Range 14 ~ 158°F (-10 ~ 70°C)
Approvals CE, CUR, TUV, UL
Weight 0.165 lb (74.84g)
Current Rating 0.145A
Voltage Range 4.5 ~ 13.8VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 50000 Hrs @ 40°C
Win Source Part Number 773669-EE80251S1-000U-A99
Popularity Medium
Supply and Demand Status Limited
Quantity per package 30
Family Name EE
Introduction Date May 26, 2013
ECCN EAR99
Country of Origin China, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EE80251S1-000U-A99 CAD Model

Description

This Sunon Fans DR MagLev fan is a tubeaxial fan with a Win Source Part Number of 773669-EE80251S1-000U-A99.

  • Width: 25.00mm
  • Dimension: 80mm L x 80mm H
  • Voltage Range: 4.5 ~ 13.8VDC
  • Current Rating: 0.145A
  • Approvals: CE, CUR, TUV, UL
  • Features: Auto restart
  • Power: 1.70W
  • Lifetime: 50000 Hrs @ 40°C
  • Weight: 0.165 lb (74.84g)
  • Air Flow: 41.0 CFM (1.15m3/min)
  • Static Pressure: 0.180 in H2O (44.8 Pa)
  • Bearing Type: Sleeve
  • Noise Level: 33 dB(A)
  • RPM: 3200
  • Material - Frame and Blade: Polybutylene Terephthalate (PBT)
  • Category: Fans, Thermal Management

You May Also Be Interested in

Sanyo Denki America Inc.
FAN AXIAL 80X25MM 24VDC WIRE
Lowest to $93.6958
Delta Electronics
FAN AXIAL 36X28MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 24VDC WIRE
Lowest to $26.9976
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE
Lowest to $89.3734
Delta Electronics
FAN AXIAL 40X10MM BALL 5VDC WIRE / Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.2 CFM (0.230m³/min) 2 Wire Leads
Need more? Email Us
Delta Electronics
FAN BLOWER 97.2X33MM 12VDC WIRE / Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads
Need more? Email Us
Delta Electronics
FAN AXIAL 60X38MM 12VDC WIRE
Need more? Email Us
Delta Electronics
40X40X56MM 12V DC FAN W/SPEED CO / Fan Tubeaxial (Dual) 12VDC Square - 40mm L x 40mm H Ball 37.6 CFM (1.05m³/min) 4 Wire Leads per Fan
Need more? Email Us
Delta Electronics
FAN AXIAL 120X38MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 84.8 CFM (2.37m³/min) 2 Wire Leads
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess