EN
  • EN
  • DE

9GA0412P3J01

Part No 9GA0412P3J01
Manufacturer Sanyo Denki America Inc.
Catalog DC Fans
Description FAN 40X28MM 12VDC TACH,PWM  /  Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 23.7 CFM (0.664m³/min) 4 Wire Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr Sanyo Denki America Inc.
Series San Ace 40
Package Box
Voltage - Rated 12VDC
Dimension Square - 40mm L x 40mm H
Width 28.00mm
Air Flow 23.7 CFM (0.664m³/min)
Static Pressure 2.150 in H2O (535.0 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Locked Rotor Protection, PWM Control, Speed Sensor (Tach)
Noise 54.0dB(A)
Power (Watts) 5.88 W
RPM 18000 RPM
Termination 4 Wire Leads
Temperature Range - Operating -4 ~ 158°F (-20 ~ 70°C)
Approval Agency CSA, TUV, UL
Weight 0.117 lb (53.07 g)
Current Rating (Amps) 0.490A
Voltage Range 10.8 ~ 13.2VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 40000 Hrs @ 60°C
Base Product Number 9GA0412
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8414.59.6590
Other Names 1688-1543
Standard Package 126
Win Source Part Number 1188602-9GA0412P3J01
Ultra Librarian 3D Model Ultra Librarian 9GA0412P3J01 CAD Model

Description

The San Ace 40 series DC brushless fan is a reliable and efficient cooling solution for electronic devices.

  • Voltage Rating: 12VDC
  • Power: 5.88W
  • Air Flow: 23.7 CFM
  • Static Pressure: 2.150 in H2O
  • Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach)
  • Bearing Type: Ball
  • Design: Tubeaxial
  • Noise Level: 54.0dB(A)
  • Speed: 18000 RPM
  • Frame Material: Plastic
  • Blade Material: Plastic
  • Operating Temperature: -4 ~ 158°F (-20 ~ 70°C)
  • Lifetime: 40000 Hrs @ 60°C
  • Leads: 4 Wire Leads
  • Packaging: Box
  • Ingress Protection: -
  • Approvals: CSA, TUV, UL
  • Dimension: Square - 40mm L x 40mm H
  • Weight: 0.117 lb (53.07 g)

You May Also Be Interested in

ebm-papst
Need more? Email Us
ebm-papst
FAN AXIAL 172X50.8MM 24VDC WIRE
Lowest to $284.1654
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE
Lowest to $89.3734
ebm-papst
FAN 12VDC 60X25MM / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us
Delta Electronics
FAN AXIAL 120X38MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 84.8 CFM (2.37m³/min) 2 Wire Leads
Need more? Email Us
Delta Electronics
FAN AXIAL 36X28MM 12VDC WIRE
Need more? Email Us
Delta Electronics
FAN BLOWER 97.2X33MM 12VDC WIRE / Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads
Need more? Email Us
ebm-papst
FAN AXIAL 80X38MM 24VDC WIRE
Lowest to $88.6686
Delta Electronics
FAN AXIAL 40X10MM BALL 5VDC WIRE / Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.2 CFM (0.230m³/min) 2 Wire Leads
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess