EN
  • EN
  • DE

GPU-NVA800-80

Part No GPU-NVA800-80
Manufacturer Supermicro
Catalog Graphics
Description NVIDIA A800 GPU 80GB PCIe4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1473950-GPU-NVA800-80
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian GPU-NVA800-80 CAD Model

Description

Brought to the market by Supermicro, the GPU-NVA800-80 is a testament to the ongoing evolution in graphical processing technology. At its core, it features the NVIDIA A800 GPU, equipped with a generous 80GB of memory and leveraging the PCIe 4.0 interface, which ensures robust compatibility with a wide range of systems and superior bandwidth for data transfer. This graphic card is designed to address the demands of AI research, data analytics, and professional-grade visual computing, providing capabilities essential for tackling complex computations, large-scale simulations, and advanced 3D rendering tasks with ease. The Supermicro GPU-NVA800-80 is engineered to deliver unmatched performance and efficiency, making it an indispensable tool for researchers, data scientists, and creative professionals who require state-of-the-art computational and graphical capabilities to drive their work forward. Its integration into workstations and servers signifies a leap forward in capabilities, ensuring projects that demand high memory bandwidth and computational power can be completed with unprecedented speed and precision.

You May Also Be Interested in

Lenovo
LENOVO 00FP676 - NVIDIA Tesla K40c PCIe x16 for System x3850/3950 X6
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 3120A
Need more? Email Us
Lenovo
Lenovo 00YL370
Need more? Email Us
Lenovo
LENOVO 4X67A17267 - ThinkSystem NVIDIA Quadro RTX 5000 16GB PCIe Active GPU
Need more? Email Us
Lenovo
IBM BladeCenter GPU Expansion Blade with NVIDIA
Need more? Email Us
Lenovo
LENOVO 4X67A13124 - ThinkSystem NVIDIA Tesla V100S 32GB PCIe Passive GPU
Need more? Email Us
Lenovo
LENOVO 4X67A65441 - ThinkSystem NVIDIA Quadro RTX 8000 48GB PCIe Passive GPU
Need more? Email Us
Lenovo
NVidia Tesla M60 GPU, PCIe (passive)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess