EN
  • EN
  • DE

SNK-P0048AP4

Part No SNK-P0048AP4
Manufacturer Supermicro
Catalog CPU
Description Supermicro SNK-P0048AP4 Cooling Fan/Heatsink
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1439053-SNK-P0048AP4
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SNK-P0048AP4 CAD Model

Description

The Supermicro SNK-P0048AP4 falls under the 'CPU Cooling Fan' subcategory and represents a robust solution for enhancing CPU thermal management. This model, specifically designed as a combination of a cooling fan and heatsink, is optimized for servers and high-performance workstations. The SNK-P0048AP4 is engineered to accommodate the cooling needs of CPUs under varied workloads, ensuring consistent performance and reliability. Its design focuses on maximizing air flow and heat dissipation efficiency, making it an ideal choice for systems with limited space but high thermal demands. Supermicro, a brand recognized for its server-grade hardware, brings its expertise to the SNK-P0048AP4, ensuring it meets the stringent requirements for thermal management in dense server environments. The compatibility with a broad range of CPU sockets further enhances its appeal to professionals seeking a high-grade cooling solution for their critical computing infrastructure.

You May Also Be Interested in

Dell
DELL Xeon Gold 6240
Need more? Email Us
Dell
Intel E5-2630v3 2.4GHz 8C 20M 85W
Need more? Email Us
Dell
Intel Platinum 8268 2.90GHz 24C 14M 205W
Need more? Email Us
Dell
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us
Dell
Intel E5405 2.00GHz 4C 12M 80W
Need more? Email Us
Dell
Intel Gold 6338T 2.10GHz 24C 36M 165W
Need more? Email Us
Dell
Intel E5-2403v2 1.80GHz 4C 10M 80W
Need more? Email Us
Dell
Intel Gold 6346 3.10GHz 16C 36M 205W
Need more? Email Us
Dell
INTEL GOLD 6210U 2.50GHz 20C 27.5M 150W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess