EN
  • EN
  • DE

SUPERMICRO 0F22408 - 4TB 7.2K 3.5 SATA 3G 0F22408

Part No SUPERMICRO 0F22408 - 4TB 7.2K 3.5 SATA 3G 0F22408
Manufacturer Supermicro
Catalog Hard Drives
Description 4TB 7.2K 3.5 SATA 3G 0F22408
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435336-SUPERMICRO 0F22408 - 4TB 7.2K 3.5 SATA 3G 0F22408
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO 0F22408 - 4TB 7.2K 3.5 SATA 3G 0F22408 CAD Model

Description

The Supermicro 0F22408 is a robust and reliable 4TB hard disk drive designed to meet the demanding storage needs of enterprise and data center environments. With a 3.5-inch form factor and utilizing the SATA 3G interface, this HDD offers a balance of capacity, performance, and reliability for workloads that require substantial storage space. Operating at a speed of 7,200 RPM, the drive ensures quick access to data, making it ideal for applications that involve large files or require consistent read/write operations. Its spacious 4TB capacity makes it suitable for data backup, archiving, or as part of a larger storage array within a RAID setup to enhance data protection and redundancy. The Supermicro 0F22408 has been engineered with durability in mind, featuring robust mechanical designs to withstand the rigors of continuous operation in challenging environments. It is compatible with a wide range of Supermicro server systems, ensuring easy integration into existing IT infrastructures. This HDD provides a cost-effective solution for expanding storage capacity without sacrificing performance or reliability, addressing the growing data storage requirements faced by businesses today.

You May Also Be Interested in

CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess