EN
  • EN
  • DE

SUPERMICRO 100-000000078 - AMD EPYC 7282 2.80GHz 16C 64M 120W UNLOCKED

Part No SUPERMICRO 100-000000078 - AMD EPYC 7282 2.80GHz 16C 64M 120W UNLOCKED
Manufacturer Supermicro
Catalog CPU
Description AMD EPYC 7282 2.80GHz 16C 64M 120W UNLOCKED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435208-SUPERMICRO 100-000000078 - AMD EPYC 7282 2.80GHz 16C 64M 120W UNLOCKED
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO 100-000000078 - AMD EPYC 7282 2.80GHz 16C 64M 120W UNLOCKED CAD Model

Description

The Supermicro 100-000000078 features the AMD EPYC 7282 processor, a powerhouse designed for the most demanding server environments. This CPU operates at a base clock speed of 2.80GHz, with 16 cores and 32 threads, making it highly capable of handling intensive workloads, including virtualization, high-performance computing (HPC), and database applications. With a whopping 64MB of L3 cache, this processor ensures rapid data access and efficient processing capabilities, significantly reducing latency in critical operations. The 120W TDP (Thermal Design Power) rating provides an optimal balance between performance and energy efficiency, making it an excellent choice for eco-conscious enterprises looking to minimize energy consumption without compromising on computational power. As part of AMD’s EPYC series, this processor supports a vast range of advanced technologies, including PCIe 4.0 for high-speed connectivity and DDR4 memory, enhancing overall system responsiveness and multitasking capabilities. Unlocked for overclocking, the AMD EPYC 7282 allows IT professionals to fine-tune the processor's performance to meet the specific demands of their applications, providing the flexibility needed in dynamic IT environments. The integration with Supermicro's server solutions ensures compatibility and maximizes performance, offering a compelling option for businesses aiming to upgrade their data centers with cutting-edge technology.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess