EN
  • EN
  • DE

SUPERMICRO 9300-8I - LSI 9300-8i 8PORT 12Gbps HBA

Part No SUPERMICRO 9300-8I - LSI 9300-8i 8PORT 12Gbps HBA
Manufacturer Supermicro
Catalog Controllers
Description LSI 9300-8i 8PORT 12Gbps HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434975-SUPERMICRO 9300-8I - LSI 9300-8i 8PORT 12Gbps HBA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO 9300-8I - LSI 9300-8i 8PORT 12Gbps HBA CAD Model

Description

The SUPERMICRO 9300-8I represents the next generation of host bus adapters, featuring eight ports with astounding 12Gbps throughput per port. Powered by LSI's SAS 3008 controller, this HBA delivers unmatched data transfer speeds for SAS and SATA devices. Ideal for high-performance computing environments, data centers, and servers requiring fast access to large volumes of data, it supports critical applications with demanding storage workloads. Its 12Gbps interface ensures that data-intensive applications run smoothly, enhancing overall system efficiency and productivity. Robust, reliable, and built for scalability, the 9300-8I is a top-tier choice for enterprises seeking to future-proof their storage infrastructure and maximize their data processing capabilities.

You May Also Be Interested in

Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
Controller ISCSI 4GB MD3800I MD3820I
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
PERC 5/E 256MB
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess