EN
  • EN
  • DE

DELL GCVRD - RAILKIT R440 R6515 R6525 R6415 SLIDING A11

Part No DELL GCVRD - RAILKIT R440 R6515 R6525 R6415 SLIDING A11
Manufacturer Dell
Catalog IT Racks
Description RAILKIT R440 R6515 R6525 R6415 SLIDING A11
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395675-DELL GCVRD - RAILKIT R440 R6515 R6525 R6415 SLIDING A11
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL GCVRD - RAILKIT R440 R6515 R6525 R6415 SLIDING A11 CAD Model

Description

Designed for compatibility with a lineup of Dell's 1U servers, the DELL GCVRD Railkit is a sliding model A11 that solidifies the mounting of the PowerEdge R440, R6515, R6525, and R6415 servers within a data center rack. This rail kit emphasizes ease-of-use and durability, offering a secure and reliable solution for installing and maintaining Dell's reputed server hardware. The GCVRD model ensures a perfect fit and seamless integration with the specified servers, promoting superior performance and enhancing server stability within the rack. It includes a complete set of mounting hardware, allowing for a straightforward and quick installation process. The sliding feature is particularly advantageous for IT professionals and data center managers, enabling easy server access for maintenance or upgrades without compromising the server's integrity or requiring its complete disassembly. By investing in the DELL GCVRD Railkit, users can expect an improvement in their server management efficiency, thanks to its robust construction, thoughtful design for compatibility, and user-friendly operation.

You May Also Be Interested in

Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us
Dell
RAILKIT R900 R905 PE6850 PE6950 RAPID
Need more? Email Us
CISCO
2U Rail Kit for UCS C-Series servers
Need more? Email Us
Dell
RAILKIT R715 R810 R815 R910 SLIDING
Need more? Email Us
HP
HPE A A7506 Switch Chassis
Need more? Email Us
HP
Hewlett Packard Enterprise 42U 600mmx1200mm G2 Kitted Advanced Shock Rack with Side Panels and Baying
Need more? Email Us
Dell
DELL 310-7090To help reduce the amount of time required to properly install Dell™ components into the Dell rack cabinets, the Dell RapidRails™ Rack Mounting Kits have been created
Need more? Email Us
HP
Hewlett Packard Enterprise HSR6804
Need more? Email Us
Dell
RAILKIT PE1855 PE1955 SLIDING
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess