EN
  • EN
  • DE

SUPERMICRO AOC-SAS9200-8I - LSI 9200-8I 8PORT 6Gbps HBA

Part No SUPERMICRO AOC-SAS9200-8I - LSI 9200-8I 8PORT 6Gbps HBA
Manufacturer Supermicro
Catalog Controllers
Description LSI 9200-8I 8PORT 6Gbps HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434966-SUPERMICRO AOC-SAS9200-8I - LSI 9200-8I 8PORT 6Gbps HBA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOC-SAS9200-8I - LSI 9200-8I 8PORT 6Gbps HBA CAD Model

Description

The SUPERMICRO AOC-SAS9200-8I is an 8-port Host Bus Adapter (HBA) card that offers high-speed 6Gbps connectivity for SAS and SATA drives. Utilizing the LSI 9200-8I chipset, this HBA is designed to boost storage performance in servers and workstations by facilitating direct connectivity to multiple drives without the need for a RAID configuration. It is an ideal solution for applications requiring high-speed data access and storage scalability, such as data warehousing, video editing, and digital content creation. The AOC-SAS9200-8I supports up to eight drives, providing a significant upgrade in storage capacity and performance. Its compatibility with SUPERMICRO servers ensures a seamless integration and reliable operation in demanding storage environments.

You May Also Be Interested in

Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
H745 12Gb/s SAS PCI-E 4GB 26H8T
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
VRTX BC57840 PCI-E PASS THROUGH MEZZANINE
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess