EN
  • EN
  • DE

SUPERMICRO AOC-SAS9361-8I - LSI 9361-8i 8PORT 12Gbps 1GB Cache SAS/SATA

Part No SUPERMICRO AOC-SAS9361-8I - LSI 9361-8i 8PORT 12Gbps 1GB Cache SAS/SATA
Manufacturer Supermicro
Catalog Controllers
Description LSI 9361-8i 8PORT 12Gbps 1GB Cache SAS/SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434983-SUPERMICRO AOC-SAS9361-8I - LSI 9361-8i 8PORT 12Gbps 1GB Cache SAS/SATA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOC-SAS9361-8I - LSI 9361-8i 8PORT 12Gbps 1GB Cache SAS/SATA CAD Model

Description

The SUPERMICRO AOC-SAS9361-8I, featuring the LSI 9361-8i chipset, is an elite 8-port 12Gbps SAS/SATA RAID controller, distinguished by its 1GB cache, engineered for enterprise applications requiring supreme storage performance and reliability. This card is crafted to manage high-density storage environments with its dual functionalities, supporting both SAS and SATA interfaces for maximum flexibility. The generous 1GB cache serves as a critical performance accelerator, substantially reducing latency and enhancing transactional database processing and streaming services. Furthermore, the card's RAID capabilities, including levels 0, 1, 5, 6, 10, 50, and 60, offer adaptable data protection and performance configurations tailored to the needs of massive storage architectures. The PCIe 3.0 interface ensures seamless integration with contemporary server environments, reinforcing its role as a cornerstone in next-generation data centers. For organizations that prioritize data throughput, capacity, and security, the SUPERMICRO AOC-SAS9361-8I signifies a sophisticated solution, enabling unmatched scalability and throughput efficiency in demanding operational contexts.

You May Also Be Interested in

Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
DELL POWERVAULT ME4012 ME4024 ME4084 SAS 12GPS 8GB CACHE CONTROLLER
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess