EN
  • EN
  • DE

SUPERMICRO AOC-SAS9380-8I8E - LSI 9380-8I8E 8PORT 12Gbps SAS/SATA

Part No SUPERMICRO AOC-SAS9380-8I8E - LSI 9380-8I8E 8PORT 12Gbps SAS/SATA
Manufacturer Supermicro
Catalog Controllers
Description LSI 9380-8I8E 8PORT 12Gbps SAS/SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434958-SUPERMICRO AOC-SAS9380-8I8E - LSI 9380-8I8E 8PORT 12Gbps SAS/SATA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOC-SAS9380-8I8E - LSI 9380-8I8E 8PORT 12Gbps SAS/SATA CAD Model

Description

The SUPERMICRO AOC-SAS9380-8I8E leverages the power of the LSI 9380-8I8E chipset to deliver a high-performance, 8-port 12Gbps SAS/SATA controller solution. Designed for scalability and performance, this controller supports up to 8 internal and 8 external SAS/SATA devices, making it ideal for medium to large-scale storage environments. It's equipped with RAID capabilities (0, 1, 5, 6, 10, 50, and 60) for enhanced data protection and performance optimization. The AOC-SAS9380-8I8E is designed to meet the demands of enterprise storage solutions, including server-based storage, direct-attached storage (DAS), and network-attached storage (NAS) systems. Its high-bandwidth capacity is perfectly suited for applications requiring fast data transmission and access, such as video editing, big data analytics, and database servers. The card's dual functionality of supporting both internal and external devices offers unmatched flexibility for system designers and IT professionals looking to maximize storage performance and expandability in Supermicro servers. The integration of advanced management features ensures ease of deployment and maintenance, making the AOC-SAS9380-8I8E a reliable and efficient choice for complex storage architectures.

You May Also Be Interested in

Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us
Dell
H700 6Gb/s SAS 1GB
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
H700 6Gb/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER 32GB FC 8PORT TYPE B ME5024
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
DELL 405-AANN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess