EN
  • EN
  • DE

SUPERMICRO AOC-SAS9600-16E - LSI 9600-16E 16PORT 12Gbps SAS/SATA/NVME

Part No SUPERMICRO AOC-SAS9600-16E - LSI 9600-16E 16PORT 12Gbps SAS/SATA/NVME
Manufacturer Supermicro
Catalog Controllers
Description LSI 9600-16E 16PORT 12Gbps SAS/SATA/NVME
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434980-SUPERMICRO AOC-SAS9600-16E - LSI 9600-16E 16PORT 12Gbps SAS/SATA/NVME
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOC-SAS9600-16E - LSI 9600-16E 16PORT 12Gbps SAS/SATA/NVME CAD Model

Description

The SUPERMICRO AOC-SAS9600-16E stands at the forefront of storage controller technology, propelled by the LSI 9600-16E chipset. Offering an unprecedented 16 ports of 12Gbps SAS/SATA/NVMe connectivity, this controller card is engineered to address the needs of the most storage-intensive, high-throughput environments. Capable of connecting to 16 external devices, it offers a remarkable degree of flexibility and scalability for storage expansion, making it indispensable for enterprise-level storage solutions. Whether it’s for data centers, cloud computing infrastructures, or high-performance computing applications, the AOC-SAS9600-16E delivers significantly reduced latency, increased data transfer speeds, and enhanced overall system efficiency. Its support for a wide array of RAID levels further augments its versatility, ensuring data protection and optimized performance across various storage configurations. This controller card is specifically designed to optimize the storage capabilities of Supermicro servers, providing a seamless and powerful solution for managing and facilitating high-speed data access and storage scalability, thus addressing the evolving needs of modern, data-driven enterprises.

You May Also Be Interested in

Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
H700 6Gb/s SAS 512MB
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
DELL POWERVAULT ME4012 ME4024 ME4084 SAS 12GPS 8GB CACHE CONTROLLER
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
DELL 405-AANN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess