EN
  • EN
  • DE

SUPERMICRO ASR-5405Z - Adaptec 5405Z 4PORT 3Gbps

Part No SUPERMICRO ASR-5405Z - Adaptec 5405Z 4PORT 3Gbps
Manufacturer Supermicro
Catalog Controllers
Description Adaptec 5405Z 4PORT 3Gbps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434977-SUPERMICRO ASR-5405Z - Adaptec 5405Z 4PORT 3Gbps
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO ASR-5405Z - Adaptec 5405Z 4PORT 3Gbps CAD Model

Description

The SUPERMICRO ASR-5405Z is part of the Adaptec RAID adapter family, featuring a 4-port, 3Gbps interface designed to offer reliable and high-performance RAID solutions for server and workstation environments. This Z-series controller utilizes Zero-Maintenance Cache Protection, eliminating the need for a battery backup unit (BBU) by utilizing an innovative flash-based cache memory to protect cached data during power outages. Supporting RAID levels 0, 1, 5, 10, and JBOD, the ASR-5405Z offers a flexible setup that can cater to different operational needs, including maximizing data protection or optimizing for speed and capacity. Its compatibility with SATA and SAS drives allows for versatile storage configurations. The ASR-5405Z is tailored for businesses seeking a dependable RAID solution without the complexities or maintenance demands of traditional BBUs, ensuring continuous operations and safeguarded data.

You May Also Be Interested in

Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
H700 6Gb/s SAS 1GB
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
H700 6Gb/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
PERC 5/E 256MB
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess