EN
  • EN
  • DE

SUPERMICRO AT80580PJ0676M - Intel Q9400 2.66GHz 6M 95W 1333MHz

Part No SUPERMICRO AT80580PJ0676M - Intel Q9400 2.66GHz 6M 95W 1333MHz
Manufacturer Supermicro
Catalog CPU
Description Intel Q9400 2.66GHz 6M 95W 1333MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435094-SUPERMICRO AT80580PJ0676M - Intel Q9400 2.66GHz 6M 95W 1333MHz
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80580PJ0676M - Intel Q9400 2.66GHz 6M 95W 1333MHz CAD Model

Description

The SUPERMICRO AT80580PJ0676M incorporates the potent Intel Core 2 Quad Q9400 processor, designed to cater to the computing requirements of a diversified user base seeking enhanced performance. This processor operates at 2.66GHz on four cores, offering commendable speed and multitasking capabilities suitable for both professional and entertainment applications. It comes with a 6MB L2 cache, allowing for snappier data access and execution of tasks, contributing to an overall improvement in system productivity. With a 95W Thermal Design Power and built on the 45nm fabrication process, it navigates the thin line between high performance and energy efficiency effectively. This model supports Intel Virtualization Technology, facilitating robust management of virtual environments through efficient distribution of hardware resources among multiple virtual machines. Operating at a Front Side Bus speed of 1333MHz, it ensures fast data transfer rates between the CPU and memory. Its LGA775 socket compatibility allows for integration into a wide range of desktop systems, offering flexibility in system upgrades. The SUPERMICRO AT80580PJ0676M, powered by the Intel Core 2 Quad Q9400, is a strategic choice for those looking to boost their computing power with a processor that balances performance, power usage, and versatility.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess