EN
  • EN
  • DE

SUPERMICRO AT80602000792AA - Intel E5530 2.40GHz 4C 8M 80W

Part No SUPERMICRO AT80602000792AA - Intel E5530 2.40GHz 4C 8M 80W
Manufacturer Supermicro
Catalog CPU
Description Intel E5530 2.40GHz 4C 8M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435180-SUPERMICRO AT80602000792AA - Intel E5530 2.40GHz 4C 8M 80W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80602000792AA - Intel E5530 2.40GHz 4C 8M 80W CAD Model

Description

The SUPERMICRO AT80602000792AA is powered by the Intel Xeon E5530 processor, a key component for businesses that demand high efficiency and performance from their server infrastructure. With a quad-core setup running at 2.40GHz, it excels in environments requiring dynamic compute capabilities, including databases, enterprise applications, and virtualized instances. The E5530 incorporates an 8MB L3 cache, significantly enhancing processing speeds by minimizing delays in data access, thereby facilitating smoother and faster execution of complex tasks. Operating at an 80W Thermal Design Power, it strikes an optimal balance between performance output and energy use, aligning with modern ecological standards and operational cost concerns. Built on the 45nm manufacturing process, the processor showcases advancements in energy efficiency and cooling efficacy. Intel's Hyper-Threading Technology is another highlight, allowing for enhanced multitasking with each core capable of handling two threads simultaneously for improved throughput. Compatible with the LGA1366 socket, the SUPERMICRO AT80602000792AA offers a broad scope for integration into existing server setups. For organizations aiming to bolster their server performance with a processor that promises efficiency, scalability, and versatility, the Intel Xeon E5530 stands as an impeccable choice.

You May Also Be Interested in

Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess