EN
  • EN
  • DE

SAF-XC878-13FFI 3V3 AA

Part No SAF-XC878-13FFI 3V3 AA
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Infineon Technologies
Series XC8xx
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor XC800
Core Size 8-Bit
Speed 27MHz
Connectivity SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 40
Program Memory Size 52KB (52K x 8)
Program Memory Type FLASH
RAM Size 3.25K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package PG-LQFP-64-4
Base Product Number SAF-XC878
Other Names SAF-XC878-13FFI 3V3 AA,SAF-XC878-13FFI3V3AA,SP000447276
Standard Package 1,900
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264565-SAF-XC878-13FFI 3V3 AA
Ultra Librarian 3D Model Ultra Librarian SAF-XC878-13FFI 3V3 AA CAD Model

Description

The SAF-XC878-13FFI 3V3 AA is an 8-bit microcontroller from Infineon Technologies, belonging to the XC800 family. It is designed for applications requiring a balance of performance, memory, and peripherals while maintaining low power consumption.

Applications

  • Automotive Applications: Used in body control modules, dashboard electronics, and simple engine management systems.
  • Industrial Control: Employed in industrial automation equipment, motor control, and sensor interfaces.
  • Consumer Electronics: Integrated into appliances, toys, and other consumer products requiring embedded control.
  • Lighting Control: Utilized in advanced lighting control systems with dimming and communication capabilities.
  • Power Management: Used in power supply control and battery management systems.

Features

  • 8-Bit Architecture: Provides sufficient processing power for a wide range of control applications.
  • Flash Memory: Integrated flash memory for program storage, enabling easy updates and customization.
  • PWM Channels: Offers PWM (Pulse Width Modulation) channels for motor control, lighting dimming, and power regulation.
  • Analog-to-Digital Converter (ADC): Features an ADC for converting analog signals from sensors into digital values.
  • Communication Interfaces: Includes SPI, UART, and I2C interfaces for serial communication with other devices.

Benefits

  • Versatile Performance: Provides a good balance between processing power and low power consumption.
  • Flexible Memory Options: Integrated flash memory allows for code storage and easy updates.
  • Integrated Peripherals: Reduces the need for external components, simplifying circuit design and lowering costs.
  • Easy Integration: Standard communication interfaces facilitate easy integration with other system components.
  • Reliable Operation: Designed for robust and reliable operation in various environmental conditions.

Additional Details

The SAF-XC878-13FFI 3V3 AA operates at 3.3V, reducing power consumption and making it suitable for battery-powered applications. It includes multiple timers, capture/compare units, and interrupt controllers for precise timing and event handling. The integrated communication interfaces allow for seamless data exchange with other devices. The ADC provides accurate analog signal measurement. Infineon offers a comprehensive set of development tools, including compilers, debuggers, and software libraries, to support rapid development. The microcontroller is designed for high reliability and long-term availability, making it a suitable choice for demanding applications. The device’s architecture and feature set are optimized for efficient performance in embedded control applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess