EN
  • EN
  • DE

SUPERMICRO CSE-116-X9DRD-IT+ - Supermicro CSE-116 X9DRD-IT+ 1U Server 10x2.5

Part No SUPERMICRO CSE-116-X9DRD-IT+ - Supermicro CSE-116 X9DRD-IT+ 1U Server 10x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-116 X9DRD-IT+ 1U Server 10x2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435786-SUPERMICRO CSE-116-X9DRD-IT+ - Supermicro CSE-116 X9DRD-IT+ 1U Server 10x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-116-X9DRD-IT+ - Supermicro CSE-116 X9DRD-IT+ 1U Server 10x2.5 CAD Model

Description

The SUPERMICRO CSE-116-X9DRD-IT+ is a specialized 1U rackmount server chassis tailor-made for the Supermicro X9DRD-IT+ motherboard, offering a high-density and performance-driven server solution. It features 10x2.5-inch hot-swappable drive bays, designed to support a mix of SAS and SATA drives, thereby providing ample storage capacity and flexibility for various enterprise applications. The chassis is equipped with a high-efficiency 700W redundant power supply, ensuring reliable and continuous power delivery even under demanding conditions. Advanced thermal design and optimized airflow within the chassis guarantee effective cooling, essential for maintaining the performance and longevity of the server’s components. The server includes comprehensive remote management capabilities through IPMI 2.0 with dedicated LAN, enabling efficient server management, monitoring, and troubleshooting remotely. With a focus on maximizing rack space utilization, this compact 1U server is ideal for data-intensive environments requiring scalable storage, high reliability, and efficient space management, making it a suitable choice for data centers, cloud services, and enterprise applications requiring high compute and storage capabilities.

You May Also Be Interested in

IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess