EN
  • EN
  • DE

SUPERMICRO CSE-815-X9DRI-LN4F+ - Supermicro CSE-815 X9DRI-LN4F+ 1U Server 4x3.5

Part No SUPERMICRO CSE-815-X9DRI-LN4F+ - Supermicro CSE-815 X9DRI-LN4F+ 1U Server 4x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-815 X9DRI-LN4F+ 1U Server 4x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435887-SUPERMICRO CSE-815-X9DRI-LN4F+ - Supermicro CSE-815 X9DRI-LN4F+ 1U Server 4x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-815-X9DRI-LN4F+ - Supermicro CSE-815 X9DRI-LN4F+ 1U Server 4x3.5 CAD Model

Description

The SUPERMICRO CSE-815-X9DRI-LN4F+ server combines high performance with enhanced I/O capability in a 1U chassis, making it an efficient solution for a wide range of server applications, including web hosting, network infrastructure, and lightweight applications. Equipped with the X9DRI-LN4F+ motherboard, it supports dual Intel Xeon E5-2600 series processors, providing reliable performance and energy efficiency. This server features four hot-swap 3.5-inch drive bays, offering flexibility in storage configurations to meet various requirements for speed and capacity. It includes redundant power supplies and an efficient cooling system to ensure stable operation under continuous load conditions. With four Gigabit Ethernet ports and additional expansion slots, the CSE-815-X9DRI-LN4F+ offers excellent connectivity and room for additional network or storage expansion cards, making it a versatile and reliable platform for small and medium-sized businesses.

You May Also Be Interested in

IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess