EN
  • EN
  • DE

SUPERMICRO CSE-835-X9DR3-LN4F+ - Supermicro CSE-835 X9DR3-LN4F+ 3U 8x3.5

Part No SUPERMICRO CSE-835-X9DR3-LN4F+ - Supermicro CSE-835 X9DR3-LN4F+ 3U 8x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-835 X9DR3-LN4F+ 3U 8x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435889-SUPERMICRO CSE-835-X9DR3-LN4F+ - Supermicro CSE-835 X9DR3-LN4F+ 3U 8x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-835-X9DR3-LN4F+ - Supermicro CSE-835 X9DR3-LN4F+ 3U 8x3.5 CAD Model

Description

The SUPERMICRO CSE-835-X9DR3-LN4F+ server chassis is designed for high-performance, large-capacity storage applications, providing a robust and scalable solution in a 3U form factor. It is built around the X9DR3-LN4F+ motherboard, supporting dual Intel Xeon E5-2600 series processors, which deliver exceptional performance and efficiency for data-intensive tasks. With eight hot-swap 3.5-inch drive bays, this server offers significant storage flexibility, enabling a mix of high-capacity HDDs for data storage and faster SSDs for caching or critical applications. Redundant, hot-swappable power supplies, along with a comprehensive cooling solution, ensure reliability and continuous operation. The server also features four Gigabit Ethernet ports for high-speed networking and several expansion slots for additional connectivity and functionality. The CSE-835-X9DR3-LN4F+ is ideally suited for businesses and organizations requiring a high-capacity, high-performance storage server solution.

You May Also Be Interested in

IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess