EN
  • EN
  • DE

SUPERMICRO CSE-836-X8DTH-IF - Supermicro CSE-836 X8DTH-IF 3U Server 16x3.5

Part No SUPERMICRO CSE-836-X8DTH-IF - Supermicro CSE-836 X8DTH-IF 3U Server 16x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-836 X8DTH-IF 3U Server 16x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435882-SUPERMICRO CSE-836-X8DTH-IF - Supermicro CSE-836 X8DTH-IF 3U Server 16x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-836-X8DTH-IF - Supermicro CSE-836 X8DTH-IF 3U Server 16x3.5 CAD Model

Description

The SUPERMICRO CSE-836-X8DTH-IF server is a robust, full-featured server chassis offering exceptional expandability and flexibility in a 3U form factor. Equipped with the X8DTH-IF motherboard, it supports dual Intel Xeon 5500/5600 series processors, providing a powerful foundation for intensive applications and workloads. The chassis features 16 hot-swap 3.5-inch drive bays, offering a high level of storage capacity and configuration flexibility to support both high-capacity HDDs for data storage and high-speed SSDs for caching or critical applications. Redundant power supplies and a comprehensive cooling system ensure continuous, reliable operation under various load conditions. With extensive I/O capabilities and expansion slots, the CSE-836-X8DTH-IF is a versatile platform that can accommodate a wide range of applications, from file and application servers to high-performance storage solutions, making it an excellent choice for businesses seeking a reliable, expandable server chassis.

You May Also Be Interested in

IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess