EN
  • EN
  • DE

SUPERMICRO CSE-836-X9SRA - Supermicro CSE-836 X9SRA 3U Server 16x3.5

Part No SUPERMICRO CSE-836-X9SRA - Supermicro CSE-836 X9SRA 3U Server 16x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-836 X9SRA 3U Server 16x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435848-SUPERMICRO CSE-836-X9SRA - Supermicro CSE-836 X9SRA 3U Server 16x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-836-X9SRA - Supermicro CSE-836 X9SRA 3U Server 16x3.5 CAD Model

Description

The SUPERMICRO CSE-836-X9SRA server brings together versatility and performance in a 3U form factor, designed to meet the needs of varying enterprise applications. It features the X9SRA motherboard, supporting a single Intel Xeon E5-2600/1600 series processor, offering a balance between performance and power efficiency. This server is ideal for businesses that require a powerful processing unit with a sizable storage capacity, as it includes 16 hot-swap 3.5"" drive bays, facilitating a substantial data storage solution that can accommodate growing data requirements. Memory support includes up to 512GB of DDR3 ECC Registered memory, offering reliability for business-critical applications. Networking is facilitated through dual Gigabit Ethernet ports, ensuring solid connectivity and data transfer capabilities. Additionally, the server offers a dedicated IPMI 2.0 port for remote management, allowing for efficient monitoring and management of the server's health and status. Its design emphasizes easy maintenance, with features such as redundant power supplies and efficient cooling solutions to ensure the system remains operational under different workloads. The CSE-836-X9SRA is a robust server solution for businesses looking for a system that combines storage versatility with dependable computing performance.

You May Also Be Interested in

IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess