EN
  • EN
  • DE

SUPERMICRO CSE-846-X9DR7-LN4F - Supermicro CSE-846 X9DR7-LN4F 4U 24x3.5

Part No SUPERMICRO CSE-846-X9DR7-LN4F - Supermicro CSE-846 X9DR7-LN4F 4U 24x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-846 X9DR7-LN4F 4U 24x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435782-SUPERMICRO CSE-846-X9DR7-LN4F - Supermicro CSE-846 X9DR7-LN4F 4U 24x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-846-X9DR7-LN4F - Supermicro CSE-846 X9DR7-LN4F 4U 24x3.5 CAD Model

Description

The SUPERMICRO CSE-846-X9DR7-LN4F is a robust server chassis combined with the high-performance X9DR7-LN4F motherboard, presenting a powerful foundation for building a high-density storage server. This 4U chassis is designed for optimal performance and high scalability, accommodating 24x3.5"" hot-swap drive bays, making it an ideal solution for intensive storage applications, enterprise data centers, and cloud storage deployments. The motherboard supports dual Intel Xeon E5-2600 processors, offering significant processing power to manage complex tasks and large volumes of data. It includes four Gigabit Ethernet LAN ports for high-speed network connectivity and integration. Additionally, with support for up to 512GB of DDR3 ECC Registered memory, it efficiently handles memory-intensive applications and multitasking. The chassis also features a high-efficiency power supply, ensuring energy savings while maintaining maximum reliability and uptime. This versatile server solution appeals to businesses and IT professionals looking for a customizable, scalable storage platform with advanced features and robust performance.

You May Also Be Interested in

IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess