EN
  • EN
  • DE

SUPERMICRO DHSSL-64GD09BCADCA - 64GB SATA DOM INNODISK

Part No SUPERMICRO DHSSL-64GD09BCADCA - 64GB SATA DOM INNODISK
Manufacturer Supermicro
Catalog Hard Drives
Description 64GB SATA DOM INNODISK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435399-SUPERMICRO DHSSL-64GD09BCADCA - 64GB SATA DOM INNODISK
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO DHSSL-64GD09BCADCA - 64GB SATA DOM INNODISK CAD Model

Description

The SUPERMICRO DHSSL-64GD09BCADCA represents a 64GB Disk on Module (DOM) by INNODISK, providing a compact and reliable storage solution for embedded systems and industrial applications. This SATA interface DOM is designed for straightforward installation, plugging directly into the motherboard, and offers a solid-state drive's benefits with no moving parts, resulting in improved durability and performance over conventional hard drives. The 64GB capacity is ideal for operating system installations and applications requiring fast access to data on a small footprint. With robust resistance to shock, vibration, and varying temperatures, this DOM is engineered to perform in challenging environments, making it a suitable choice for use in industrial PCs, embedded systems, and boot drives in servers and network equipment where reliability is paramount.

You May Also Be Interested in

CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess