EN
  • EN
  • DE

SUPERMICRO FAN-0163L4 - Supermicro 40mm Counter-Rotating Fan

Part No SUPERMICRO FAN-0163L4 - Supermicro 40mm Counter-Rotating Fan
Manufacturer Supermicro
Catalog Fan
Description Supermicro FAN-0163L4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1435238-SUPERMICRO FAN-0163L4 - Supermicro 40mm Counter-Rotating Fan
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO FAN-0163L4 - Supermicro 40mm Counter-Rotating Fan CAD Model

Description

Similar to the FAN-0156L4, the SUPERMICRO FAN-0163L4 is a precision-engineered 40mm counter-rotating fan designed to offer advanced cooling for Supermicro's compact server systems. By incorporating a dual fan system that enables counter-rotating airflow, it efficiently combats heat accumulation within the server chassis. This design significantly enhances the dissipation of heat from vital system components, ensuring system stability and reliability. The compact stature of the FAN-0163L4, combined with its substantial cooling efficiency, makes it particularly suitable for dense server environments where space is at a premium but optimal thermal management is essential. This fan is an indispensable element for maintaining operational continuity and extending the lifespan of server components in demanding IT infrastructures.

You May Also Be Interested in

CISCO
Cisco Catalyst 6509 High Speed Fan Tray
Need more? Email Us
Dell
DUAL FAN PE1855
Need more? Email Us
Dell
FAN SC280
Need more? Email Us
Dell
FAN DUAL PE1950
Need more? Email Us
Dell
FAN PE1900 PE2900
Need more? Email Us
CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
CISCO
Nexus 3064 Fan Module, Port side exhaust airflow, Spare
Need more? Email Us
Dell
R750 FLEX BAY FAN
Need more? Email Us
CISCO
Cisco fan for WS-C3750G-48PS-S
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess