EN
  • EN
  • DE

SUPERMICRO FTLX8571D3BNL-SM - 10GB SFP+ SR 850mm

Part No SUPERMICRO FTLX8571D3BNL-SM - 10GB SFP+ SR 850mm
Manufacturer Supermicro
Catalog Sfp
Description 10GB SFP+ SR 850mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1435906-SUPERMICRO FTLX8571D3BNL-SM - 10GB SFP+ SR 850mm
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO FTLX8571D3BNL-SM - 10GB SFP+ SR 850mm CAD Model

Description

The SUPERMICRO FTLX8571D3BNL-SM is a high-reliability 10GB SFP+ transceiver, offering superior networking solutions for short-range links over 850nm Multimode Fiber (MMF). This module is tailor-made for deploying in 10 Gigabit Ethernet, 10G Fiber Channel over Ethernet, and other high-bandwidth networking environments. It features a standard LC duplex connector and supports communication over distances up to 300 meters on OM3 multimode fiber, enabling versatile connectivity options in various network setups. Compliant with the SFP+ Multi-Source Agreement (MSA), it ensures broad compatibility with existing networking equipment, while its Digital Diagnostic Monitoring (DDM) function allows for effective network maintenance and management. Crafted by SUPERMICRO for excellence, the FTLX8571D3BNL-SM embodies the pinnacle of performance in contemporary data communications technology.

You May Also Be Interested in

HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us
HP
Hewlett Packard Enterprise JD094B. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess