EN
  • EN
  • DE

SUPERMICRO HUS724020ALS640-SM - 2TB 7.2K 3.5 SAS 6G HUS724020ALS640

Part No SUPERMICRO HUS724020ALS640-SM - 2TB 7.2K 3.5 SAS 6G HUS724020ALS640
Manufacturer Supermicro
Catalog Hard Drives
Description 2TB 7.2K 3.5 SAS 6G HUS724020ALS640
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435330-SUPERMICRO HUS724020ALS640-SM - 2TB 7.2K 3.5 SAS 6G HUS724020ALS640
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO HUS724020ALS640-SM - 2TB 7.2K 3.5 SAS 6G HUS724020ALS640 CAD Model

Description

The SUPERMICRO HUS724020ALS640-SM is a robust and reliable hard disk drive designed for intensive workloads and enterprise storage environments. With a 2TB capacity, it provides ample space for critical data, large applications, and digital archives. The drive's 7200 RPM spindle speed enables fast access to data, enhancing application performance and user productivity. It features a 3.5-inch form factor and a SAS 6G interface, ensuring compatibility with a broad range of server and storage systems. Engineered for 24/7 operation, the HUS724020ALS640-SM supports high data integrity and availability, making it suitable for data centers, surveillance systems, and high-availability servers. Its advanced power management options reduce operational costs, while built-in error correction and robust design ensure long-term reliability and data protection.

You May Also Be Interested in

CISCO
CISCO UCS-SD-128G - 128GB SD Card for UCS servers
Need more? Email Us
CISCO
Cisco UCS-SD960GIKS4-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD800GBEK9. SSD capacity: 800 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD38TM1X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
600GB 12G SAS 10K RPM SFF HDD (4K)
Need more? Email Us
CISCO
CISCO UCS-HD600G15K12G - 600GB 12G SAS 15K RPM SFF HDD
Need more? Email Us
CISCO
Cisco UCS-SD76TBKNK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD76TBM6NK9 - 7.6TB Enterprise value SATA SSD (1X, SED) Micron
Need more? Email Us
CISCO
Cisco 120GB Low-Height SATA 6Gb/s SSD Solid
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess