EN
  • EN
  • DE

SUPERMICRO MTFDDAK1T0MBF - 1TB SSD 2.5 SATA 6G SED MTFDDAK1T0MBF

Part No SUPERMICRO MTFDDAK1T0MBF - 1TB SSD 2.5 SATA 6G SED MTFDDAK1T0MBF
Manufacturer Supermicro
Catalog Hard Drives
Description 1TB SSD 2.5 SATA 6G SED MTFDDAK1T0MBF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435373-SUPERMICRO MTFDDAK1T0MBF - 1TB SSD 2.5 SATA 6G SED MTFDDAK1T0MBF
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MTFDDAK1T0MBF - 1TB SSD 2.5 SATA 6G SED MTFDDAK1T0MBF CAD Model

Description

The SUPERMICRO MTFDDAK1T0MBF solid-state drive (SSD) represents a significant leap forward in storage technology for both servers and workstations, offering 1TB of high-speed storage capacity. Built with SATA 6Gbps interface, it ensures rapid data transfer rates, significantly reducing boot times and accelerating application loading and data access compared to traditional hard drives. Its 2.5"" form factor ensures compatibility with a wide range of systems, making it a versatile upgrade for any server or workstation. The drive's Self-Encrypting Drive (SED) feature provides advanced data security, encrypting all stored data automatically without affecting performance, making it ideal for environments where data security is paramount. Additionally, the SSD's durability and reliability are enhanced by the absence of moving parts, reducing wear and tear and the risk of mechanical failure. Tailored to meet Supermicro's high standards of quality and performance, this SSD offers a robust, secure, and efficient storage solution, providing a significant performance upgrade for systems requiring high-speed data access and enhanced security measures.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-BSD48K9 - UCS C3260 480G SATA SSD Self Encrypted Boot K9
Need more? Email Us
CISCO
Cisco UCS-HD600G15K12N
Need more? Email Us
CISCO
Cisco UCS-SD38TM1X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD16TBKNK9. SSD capacity: 1.6 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY150G61X-EV. SSD capacity: 150 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD16 - Cisco UCS C3000 Top Load 3X 1.6TB SSD
Need more? Email Us
CISCO
Cisco UCS-SD19TMB3X-EP. SSD capacity: 1.9 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 1.2TB SAS 10K SFF
Need more? Email Us
CISCO
Cisco UCS-SD480G6I1X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess