EN
  • EN
  • DE

SUPERMICRO PWS-1K02A-1R - 1000W 1U Redundant PSU

Part No SUPERMICRO PWS-1K02A-1R - 1000W 1U Redundant PSU
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-1K02A-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435765-SUPERMICRO PWS-1K02A-1R - 1000W 1U Redundant PSU
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-1K02A-1R - 1000W 1U Redundant PSU CAD Model

Description

The SUPERMICRO PWS-1K02A-1R is a high-efficiency, 1000W power supply unit designed to ensure reliable and continuous power delivery for Supermicro server systems. Housed in a compact 1U form factor, this redundant power supply is engineered to provide an extra layer of security against power failures, making it an ideal choice for critical data center and enterprise applications. The unit features a fully modular design for easy maintenance and upgrades, with hot-swap capabilities allowing for uninterrupted system operation during power module replacements. It operates with a high-efficiency rating, reducing operational costs through energy savings. Comprehensive over-current, over-voltage, and short-circuit protection systems safeguard your investment in server hardware. The PWS-1K02A-1R is compatible with a wide range of Supermicro server chassis, ensuring seamless integration and enhanced system performance.

You May Also Be Interested in

CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess