EN
  • EN
  • DE

SUPERMICRO PWS-1K23A-1R - Supermicro 1200W/1000W Titanium Power Supply

Part No SUPERMICRO PWS-1K23A-1R - Supermicro 1200W/1000W Titanium Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-1K23A-1R. Total power: 1000 W, Peak power: 1200 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Silver. Product colour: Grey. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435757-SUPERMICRO PWS-1K23A-1R - Supermicro 1200W/1000W Titanium Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-1K23A-1R - Supermicro 1200W/1000W Titanium Power Supply CAD Model

Description

The SUPERMICRO PWS-1K23A-1R is a top-tier power supply unit featuring a dynamic output that toggles between 1000W and 1200W, catering to a wide range of power needs for various server configurations. Boasting a Titanium efficiency rating, it represents the pinnacle of power supply design, prioritizing minimal energy waste and maximum cost savings. This PSU is engineered for redundancy in a 1U form factor, offering a fail-safe operation by automatically engaging a standby unit in the event of a primary unit's failure. Hot-swappable functionality ensures that replacements or maintenance can be performed without discontinuing the system's operation, vital for maintaining uninterrupted services in critical infrastructure. It incorporates advanced protection features to shield against over-voltage, over-power, and short-circuit scenarios, ensuring the safety and longevity of connected components. The PWS-1K23A-1R is an exceptional choice for organizations seeking a highly efficient, reliable, and adaptable power solution.

You May Also Be Interested in

CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Cisco R2X0-PSU2-650W-SB. Total power: 650 W, Input current: 5 A. Purpose: Server, Compatible products: Cisco UCS C200/210. Product colour: WhiteCisco announces the end-of-sale and end-of life dates for the 650W Power Supply Unit for the Cisco UCS C200 or C210 Rack-Mount Server.
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess