EN
  • EN
  • DE

SUPERMICRO PWS-920P-1R - Supermicro 920W Powersupply

Part No SUPERMICRO PWS-920P-1R - Supermicro 920W Powersupply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-920P-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435719-SUPERMICRO PWS-920P-1R - Supermicro 920W Powersupply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-920P-1R - Supermicro 920W Powersupply CAD Model

Description

The SUPERMICRO PWS-920P-1R is a highly efficient, 920-watt power supply unit (PSU) designed for use in Supermicro server systems. Offering a powerful yet efficient energy solution, this PSU is capable of supporting a wide range of high-performance computing workflows, including those requiring significant power for CPU and GPU operations. It features a 1U form factor, making it suitable for Supermicro's compact and rackmount server chassis. This 920W PSU supports Redundant Power Supply (RPS) functionality, ensuring uninterrupted power and operational reliability in the event of a PSU failure. Its 80 PLUS Platinum certification guarantees energy efficiency of up to 94%, significantly reducing electricity usage and operational costs. The PWS-920P-1R includes active Power Factor Correction (PFC) to minimize electrical inefficiencies and improve the power quality delivered to the server components. With its built-in overcurrent, overvoltage, and short-circuit protection, this PSU ensures the safety and stability of the server system under various load conditions. For enterprises and data centers requiring reliable and efficient power solutions, the SUPERMICRO PWS-920P-1R provides a robust option.

You May Also Be Interested in

CISCO
Cisco R2X0-PSU2-650W-SB. Total power: 650 W, Input current: 5 A. Purpose: Server, Compatible products: Cisco UCS C200/210. Product colour: WhiteCisco announces the end-of-sale and end-of life dates for the 650W Power Supply Unit for the Cisco UCS C200 or C210 Rack-Mount Server.
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Cisco 7200AC Power Supply
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess