EN
  • EN
  • DE

SUPERMICRO ROCKET750 - HIGHPOINT ROKCET 750 40PORT 6Gbps SAS/SATA

Part No SUPERMICRO ROCKET750 - HIGHPOINT ROKCET 750 40PORT 6Gbps SAS/SATA
Manufacturer Supermicro
Catalog Controllers
Description HIGHPOINT ROKCET 750 40PORT 6Gbps SAS/SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434955-SUPERMICRO ROCKET750 - HIGHPOINT ROKCET 750 40PORT 6Gbps SAS/SATA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO ROCKET750 - HIGHPOINT ROKCET 750 40PORT 6Gbps SAS/SATA CAD Model

Description

The SUPERMICRO ROCKET750, also recognized as HIGHPOINT ROCKET 750, delivers an exceptional solution for large-scale storage applications with its 40-port 6Gbps SAS/SATA connectivity. This host bus adapter (HBA) caters to organizations looking to significantly expand their storage capabilities, offering support for a wide array of SAS or SATA devices. Its high-speed 6Gbps interface enhances the performance of storage systems, allowing for quicker data access and processing. Engineered for scalability and efficiency, the ROCKET750 is ideally suited for direct-attached storage (DAS), network-attached storage (NAS), and storage area networks (SANs), where high data throughput and storage expansion are essential. The adapter’s reliability and broad compatibility with various drive types and operating systems make it a robust solution for intensive storage needs. For enterprises aiming to boost their storage infrastructure, the SUPERMICRO ROCKET750 presents a formidable option, combining performance, capacity, and reliability.

You May Also Be Interested in

Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
DELL 405-AANN
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us
Dell
CONTROLLER 32GB FC 8PORT TYPE B ME5024
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB PCI-E
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess