EN
  • EN
  • DE

SUPERMICRO SNK-P0067PSMB - Supermicro Heat Sink X11 Purley Platform 1U Series

Part No SUPERMICRO SNK-P0067PSMB - Supermicro Heat Sink X11 Purley Platform 1U Series
Manufacturer Supermicro
Catalog Heatsink
Description Supermicro SNK-P0067PSMB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435529-SUPERMICRO SNK-P0067PSMB - Supermicro Heat Sink X11 Purley Platform 1U Series
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P0067PSMB - Supermicro Heat Sink X11 Purley Platform 1U Series CAD Model

Description

The SUPERMICRO SNK-P0067PSMB heat sink represents a state-of-the-art cooling solution for the Supermicro X11 Purley Platform, specifically designed for 1U server series. This heat sink is engineered to provide efficient thermal management in high-density server environments, where space is at a premium and cooling efficiency is crucial. It utilizes a passive cooling design that features an advanced fin structure for maximum heat dissipation and a copper base for optimal thermal conductivity. The SNK-P0067PSMB is specifically tailored for the thermal characteristics of the X11 Purley Platform processors, ensuring that servers remain cool under the most strenuous workloads. This heat sink is an essential component for data centers, cloud computing operations, and any application requiring reliable and efficient server performance. Its design and construction are focused on durability and high performance, making it a crucial investment for maintaining system stability and extending the life of server components.

You May Also Be Interested in

Lenovo
Heatsink - SR630v2 - 4xHeatpipes Performance (7Z71)
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Rear/1st CPU - Below 120W
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink - 7914 (x3550 M4) - Above 130W
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Front/2nd CPU - Below 120W
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us
Lenovo
Heatsink - 5458 (x3250 M5)
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Front/2nd CPU - Above 120W
Need more? Email Us
Lenovo
Heatsink - ST550 (Tower) - Below 120W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess