EN
  • EN
  • DE

SUPERMICRO SSD-DM064-PHI - 64GB SATA DOM

Part No SUPERMICRO SSD-DM064-PHI - 64GB SATA DOM
Manufacturer Supermicro
Catalog Hard Drives
Description Supermicro SuperDOM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435478-SUPERMICRO SSD-DM064-PHI - 64GB SATA DOM
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SSD-DM064-PHI - 64GB SATA DOM CAD Model

Description

The SUPERMICRO SSD-DM064-PHI is a high-performance 64GB SATA DOM (Disk on Module) designed for specialized applications that require durable, high-endurance storage solutions. This device utilizes solid-state drive technology, offering faster data access speeds, lower power consumption, and increased reliability over traditional mechanical hard drives. It is built to fit directly onto the motherboard without the need for a cable, making it an excellent solution for embedded systems, industrial PCs, and servers where space is at a premium. The SATA interface ensures compatibility with a wide range of systems, and its compact form factor is designed for easy installation in tight spaces. With its robust design, the SSD-DM064-PHI is engineered to withstand the rigors of continuous operation in challenging environments, making it an ideal choice for mission-critical applications.

You May Also Be Interested in

IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us
IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess