EN
  • EN
  • DE

SUPERMICRO SYS-1029GQ-TVRT - SuperServer SYS-1029GQ-TVRT X11DGQ 1U 2x2.5 CTO

Part No SUPERMICRO SYS-1029GQ-TVRT - SuperServer SYS-1029GQ-TVRT X11DGQ 1U 2x2.5 CTO
Manufacturer Supermicro
Catalog Server
Description Supermicro SYS-1029GQ-TVRT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435885-SUPERMICRO SYS-1029GQ-TVRT - SuperServer SYS-1029GQ-TVRT X11DGQ 1U 2x2.5 CTO
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-1029GQ-TVRT - SuperServer SYS-1029GQ-TVRT X11DGQ 1U 2x2.5 CTO CAD Model

Description

The SUPERMICRO SYS-1029GQ-TVRT SuperServer packs extraordinary performance and advanced features into a compact 1U form factor, making it especially suited for GPU-intensive applications and high-performance computing environments. Powered by the X11DGQ motherboard, this SuperServer supports dual Intel Xeon Scalable processors, offering a solid foundation for demanding workloads and computational tasks. It is uniquely designed to accommodate up to four double-width GPUs or deep learning accelerators, providing immense parallel computing power. With two hot-swap 2.5-inch drive bays, it allows for flexible storage solutions tailored to performance or capacity needs. Equipped with redundant, hot-swappable power supplies and a sophisticated cooling mechanism, the SYS-1029GQ-TVRT ensures high availability and operational continuity. High-speed networking is facilitated through integrated Ethernet ports, while expansion slots provide the ability to increase functionality over time. This server is an ideal choice for businesses and research facilities requiring compact, high-density computing power.

You May Also Be Interested in

IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess