EN
  • EN
  • DE

SUPERMICRO SYS-1029U-TR4 - SuperServer SYS-1029U-TR4 X11DPU 1U 10x2.5

Part No SUPERMICRO SYS-1029U-TR4 - SuperServer SYS-1029U-TR4 X11DPU 1U 10x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro SuperServer 1029U-TR4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435873-SUPERMICRO SYS-1029U-TR4 - SuperServer SYS-1029U-TR4 X11DPU 1U 10x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-1029U-TR4 - SuperServer SYS-1029U-TR4 X11DPU 1U 10x2.5 CAD Model

Description

The SUPERMICRO SYS-1029U-TR4 SuperServer is a highly efficient and powerful 1U rackmount server, optimized for mission-critical applications that demand uninterrupted performance and high-density storage in a compact form factor. Built around the Supermicro X11DPU motherboard, this server boasts support for dual Intel Xeon Scalable processors, which provide substantial computing power to tackle complex tasks and heavy workloads. The server includes 10 hot-swappable 2.5"" drive bays, enabling flexible storage configurations that can support both SATA and NVMe drives, thus offering a blend of high-capacity storage and blazing-fast data access speeds. A key feature of this server is its 750W redundant power supply, which ensures consistent power efficiency and reliability crucial for 24/7 operations in data centers and enterprise environments. Cooling is meticulously managed through the implementation of optimized airflow and high-performance fans, ensuring components operate within their ideal temperature range for maximum efficiency and longevity. Equipped with dual 10GBase-T LAN ports, the SYS-1029U-TR4 facilitates swift network connectivity, allowing for fast data transfers and efficient communication. Its design also accommodates up to 2 full-height PCI-E 3.0 expansion slots, offering additional flexibility for expansion and upgrades. The SuperServer SYS-1029U-TR4 represents a perfect balance of performance, density, and efficiency, making it an ideal choice for businesses seeking a reliable, high-performance server solution.

You May Also Be Interested in

IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess