EN
  • EN
  • DE

SUPERMICRO WD40EFRX-SM - 4TB 5.4K 3.5 SATA 6G WD40EFRX

Part No SUPERMICRO WD40EFRX-SM - 4TB 5.4K 3.5 SATA 6G WD40EFRX
Manufacturer Supermicro
Catalog Hard Drives
Description 4TB 5.4K 3.5 SATA 6G WD40EFRX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435494-SUPERMICRO WD40EFRX-SM - 4TB 5.4K 3.5 SATA 6G WD40EFRX
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO WD40EFRX-SM - 4TB 5.4K 3.5 SATA 6G WD40EFRX CAD Model

Description

The SUPERMICRO WD40EFRX-SM is a 4TB hard disk drive designed for sustainability and efficiency, catering to the needs of small to medium-sized businesses. Operating at a spindle speed of 5,400 RPM, this 3.5-inch SATA 6Gb/s HDD balances performance and power consumption, making it an excellent choice for 24x7 NAS (Network Attached Storage) systems, backup solutions, and desktop computing. Its lower RPM reduces heat output and energy use, while the large capacity provides ample space for file storage, media libraries, and system backups. The WD40EFRX-SM is known for its reliability and is built to handle the demands of around-the-clock operations.

You May Also Be Interested in

CISCO
Cisco 1.2TB SAS 10K SFF
Need more? Email Us
CISCO
Cisco UCS-SD38TM1X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD800GBEK9. SSD capacity: 800 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD-128G - 128GB SD Card for UCS servers
Need more? Email Us
CISCO
CISCO UCS-C3K-BSD48K9 - UCS C3260 480G SATA SSD Self Encrypted Boot K9
Need more? Email Us
CISCO
Cisco UCS-SD240GBKS4-EB. SSD capacity: 240 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD600G15K12G - 600GB 12G SAS 15K RPM SFF HDD
Need more? Email Us
CISCO
3.2TB 2.5in U.2 Intel P5600 NVMe High Perf Medium
Need more? Email Us
CISCO
CISCO UCS-S3260-EX8T - UCS S3260 Disk Expansion Tray with 4x 2TB Total:8T
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess