The TN2510N8 is a high voltage N-Channel MOSFET manufactured by Supertex, Inc. This MOSFET is designed for high-voltage switching applications and offers fast switching speeds and robust performance. Its key features make it suitable for a variety of power management and control systems.
Applications
- Solid-state relays (SSRs)
- High-voltage power supplies
- LED lighting
- High-side switches
- Motor control
Features
- High voltage: VDS = 250V
- Low on-resistance: RDS(on) = 1.0 Ω (typ.) @ VGS = 10V
- Fast switching speed
- Avalanche energy rated
- High ruggedness
- Simple drive requirements
Benefits
- Efficient power conversion due to low on-resistance, minimizing power loss.
- Improved system performance with fast switching speeds, reducing switching losses.
- Enhanced reliability with avalanche energy rating, protecting against voltage spikes.
- Robust performance in harsh environments due to high ruggedness.
- Simplified circuit design with simple drive requirements.
Additional Details
The TN2510N8 is typically available in a TO-251 (I-PAK) package, offering good thermal dissipation. It features a gate-source voltage rating of ±20V. The operating and storage temperature range is typically -55°C to +150°C. The device’s low on-resistance helps minimize heat generation, leading to increased efficiency and reduced cooling requirements. Supertex employs advanced manufacturing processes to ensure high quality and reliability. This MOSFET is designed to withstand demanding applications and provide consistent performance over a wide range of operating conditions. The device is also RoHS compliant, ensuring it meets environmental standards.